Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7VX415T-3FFG1157E

Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 32440320 412160 1156-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 32440320 412160 1156-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7VX415T-3FFG1157E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX415T-3FFG1157E-ND
FPGAs (Field Programmable Gate Array) XC7VX415T-3FFG1157E-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 32440320 412160 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 32440320 412160 1156-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX415T-3FFG1157E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX415T-3FFG1157E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX415T-3FFG1157E
IC FPGA 600 I/O 1157FCBGA

IC FPGA 600 I/O 1157FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX415T-3FFG1157E
FPGA - Field Programmable Gate Array XC7VX415T-3FFG1157E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Virtex-7, 600 I/o, Fcbga-1157; No. Of Logic Blocks Amd Xilinx - 47AC6579 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex-7, 600 I/o, Fcbga-1157; No. Of Logic Blocks Amd Xilinx
47AC6579
Fpga, Virtex-7, 600 I/o, Fcbga-1157; No. Of Logic Blocks Amd Xilinx 47AC6579
FPGA, VIRTEX-7, 600 I/O, FCBGA-1157; No. of Logic Blocks:64400; No. of Macrocells:412160; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1157Pins; No. of Speed Grades:3; Total RAM Bits:31680Kbit; No. of I/O s:600I/O s; RoHS Compliant: Yes

FPGA, VIRTEX-7, 600 I/O, FCBGA-1157; No. of Logic Blocks:64400; No. of Macrocells:412160; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1157Pins; No. of Speed Grades:3; Total RAM Bits:31680Kbit; No. of I/O s:600I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7VX415T-3FFG1157E-ND XC7VX415T-3FFG1157E XC7VX415T-3FFG1157E 47AC6579
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Virtex-7, 600 I/o, Fcbga-1157; No. Of Logic Blocks Amd Xilinx
Package Type Other; 1156-BBGA, FCBGA Other; FCBGA
Pins 1156 1157
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC240-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 174 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details