Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 32440320 412160 1156-BBGA, FCBGA
IC FPGA 350 I/O 1158FCBGA
FPGA, VIRTEX-7, 350 I/O, FCBGA-1158; No. of Logic Blocks:64400; No. of Macrocells:412160; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1158Pins; No. of Speed Grades:2; Total RAM Bits:31680Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
Product Number | XC7VX415T-2FFG1158C-ND | XC7VX415T-2FFG1158C | 47AC6578 |
Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Virtex-7, 350 I/o, Fcbga-1158; No. Of Logic Blocks Amd Xilinx |
Package Type | Other; 1156-BBGA, FCBGA | Other; FCBGA | |
Pins | 1156 | 1158 | |
Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
Supply Voltage | Other |