Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX415T-2FFG1157C XC7VX415T-2FFG1157C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 810596-XC7VX415T-2FF G1157C Packaging: Tray Mounting Style: SMD Number of I/O: 600 Number of LABs/CLBs: 32200 Number of Logic Elements/Cells: 412160 Total RAM Bits: 32440320 Supplier Device Package: 1157-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1156-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.97V ~ 1.03V Part Number Series: XC7VX415T
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 810596-XC7VX415T-2FF G1157C Packaging: Tray Mounting Style: SMD Number of I/O: 600 Number of LABs/CLBs: 32200 Number of Logic Elements/Cells: 412160 Total RAM Bits: 32440320 Supplier Device Package: 1157-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1156-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.97V ~ 1.03V Part Number Series: XC7VX415T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX415T-2FFG1157C - 810596-XC7VX415T-2FFG1157C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX415T-2FFG1157C
810596-XC7VX415T-2FFG1157C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX415T-2FFG1157C 810596-XC7VX415T-2FFG1157C
Manufacturer: Xilinx Inc. Win Source Part Number: 810596-XC7VX415T-2FF G1157C Packaging: Tray Mounting Style: SMD Number of I/O: 600 Number of LABs/CLBs: 32200 Number of Logic Elements/Cells: 412160 Total RAM Bits: 32440320 Supplier Device Package: 1157-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1156-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.97V ~ 1.03V Part Number Series: XC7VX415T

Manufacturer: Xilinx Inc.
Win Source Part Number: 810596-XC7VX415T-2FFG1157C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 600
Number of LABs/CLBs: 32200
Number of Logic Elements/Cells: 412160
Total RAM Bits: 32440320
Supplier Device Package: 1157-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1156-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 0.97V ~ 1.03V
Part Number Series: XC7VX415T

Buy Now
FPGAs (Field Programmable Gate Array) - XC7VX415T-2FFG1157C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX415T-2FFG1157C-ND
FPGAs (Field Programmable Gate Array) XC7VX415T-2FFG1157C-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 32440320 412160 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 32440320 412160 1156-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX415T-2FFG1157C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX415T-2FFG1157C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX415T-2FFG1157C
IC FPGA 600 I/O 1157FCBGA

IC FPGA 600 I/O 1157FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX415T-2FFG1157C
FPGA - Field Programmable Gate Array XC7VX415T-2FFG1157C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 810596-XC7VX415T-2FFG1157C XC7VX415T-2FFG1157C-ND XC7VX415T-2FFG1157C XC7VX415T-2FFG1157C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX415T-2FFG1157C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 412160
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details