Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX415T-1FFG1158C XC7VX415T-1FFG1158C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 743299-XC7VX415T-1FF G1158C Series: Virtex-7 XT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1156-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 350 Number of LABs/CLBs: 32200 Number of Logic Elements/Cells: 412160 Total RAM Bits: 32440320 Family Name: XC7VX415T Categories: Integrated Circuits (ICs) Manufacturer Package: 1158-FCBGA (35x35) Alternative Parts (Cross-Reference): LFE3-150EA-7FN1156IT W; LFE3-70E-7FN1156I; LFE3-150EA-9FN1156I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 743299-XC7VX415T-1FF G1158C Series: Virtex-7 XT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1156-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 350 Number of LABs/CLBs: 32200 Number of Logic Elements/Cells: 412160 Total RAM Bits: 32440320 Family Name: XC7VX415T Categories: Integrated Circuits (ICs) Manufacturer Package: 1158-FCBGA (35x35) Alternative Parts (Cross-Reference): LFE3-150EA-7FN1156IT W; LFE3-70E-7FN1156I; LFE3-150EA-9FN1156I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX415T-1FFG1158C - 743299-XC7VX415T-1FFG1158C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX415T-1FFG1158C
743299-XC7VX415T-1FFG1158C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX415T-1FFG1158C 743299-XC7VX415T-1FFG1158C
Manufacturer: Xilinx Inc. Win Source Part Number: 743299-XC7VX415T-1FF G1158C Series: Virtex-7 XT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1156-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 350 Number of LABs/CLBs: 32200 Number of Logic Elements/Cells: 412160 Total RAM Bits: 32440320 Family Name: XC7VX415T Categories: Integrated Circuits (ICs) Manufacturer Package: 1158-FCBGA (35x35) Alternative Parts (Cross-Reference): LFE3-150EA-7FN1156IT W; LFE3-70E-7FN1156I; LFE3-150EA-9FN1156I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 743299-XC7VX415T-1FFG1158C
Series: Virtex-7 XT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1156-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.97 V ~ 1.03 V
Number of I/O: 350
Number of LABs/CLBs: 32200
Number of Logic Elements/Cells: 412160
Total RAM Bits: 32440320
Family Name: XC7VX415T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1158-FCBGA (35x35)
Alternative Parts (Cross-Reference): LFE3-150EA-7FN1156ITW; LFE3-70E-7FN1156I; LFE3-150EA-9FN1156I;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7VX415T-1FFG1158C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7VX415T-1FFG1158C
FPGA Programmable Logic Device 696-XC7VX415T-1FFG1158C
IC FPGA 350 I/O 1158FCBGA Product overview: XC7VX415T-1FFG1158C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX415T-1FFG11 58C can be used for catalog matching and distributor lookup.

IC FPGA 350 I/O 1158FCBGA Product overview: XC7VX415T-1FFG1158C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX415T-1FFG1158C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX415T-1FFG1158C
FPGA - Field Programmable Gate Array XC7VX415T-1FFG1158C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 743299-XC7VX415T-1FFG1158C 696-XC7VX415T-1FFG1158C XC7VX415T-1FFG1158C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX415T-1FFG1158C FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 412160 412160
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details