Xilinx, Inc. 1V FPGA Programmable Logic Device XC7VX330T-L2FFG1761E

Description
FPGA Virtex-7 XT Family 326400 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7VX330T-L2FFG1761E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-L2FFG1 761E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Virtex-7 XT Family 326400 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7VX330T-L2FFG1761E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-L2FFG1 761E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1V FPGA Programmable Logic Device - 696-XC7VX330T-L2FFG1761E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC7VX330T-L2FFG1761E
1V FPGA Programmable Logic Device 696-XC7VX330T-L2FFG1761E
FPGA Virtex-7 XT Family 326400 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7VX330T-L2FFG1761E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-L2FFG1 761E can be used for catalog matching and distributor lookup.

FPGA Virtex-7 XT Family 326400 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7VX330T-L2FFG1761E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-L2FFG1761E can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-L2FFG1761E - 1228728-XC7VX330T-L2FFG1761E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-L2FFG1761E
1228728-XC7VX330T-L2FFG1761E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-L2FFG1761E 1228728-XC7VX330T-L2FFG1761E
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228728-XC7VX330T-L2 FFG1761E Operating Supply Voltage: 1 V RAM Size: 3.3 MB Number of Logic Elements/Cells: 326400 Propagation Delay: 100 ps Number of Transceivers: 0 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 700 Number of Logic Blocks (LABs): 25500 Max Operating Temperature: 100 °C Speed Grade: L2 Number of Registers: 408000 Number of ADC Channels: 1

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228728-XC7VX330T-L2FFG1761E
Operating Supply Voltage: 1 V
RAM Size: 3.3 MB
Number of Logic Elements/Cells: 326400
Propagation Delay: 100 ps
Number of Transceivers: 0
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Number of I/Os: 700
Number of Logic Blocks (LABs): 25500
Max Operating Temperature: 100 °C
Speed Grade: L2
Number of Registers: 408000
Number of ADC Channels: 1

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX330T-L2FFG1761E
FPGA - Field Programmable Gate Array XC7VX330T-L2FFG1761E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7VX330T-L2FFG1761E 1228728-XC7VX330T-L2FFG1761E XC7VX330T-L2FFG1761E
Product Name 1V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-L2FFG1761E FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 326400 326400
Registers 408000 408000
Package Type Other; FCBGA Other; FCBGA
User I/Os 700 pins
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details