Xilinx, Inc. Electronic Wholesale - XC7VX330T-3FFG1157E XC7VX330T-3FFG1157E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758681-XC7VX330T-3FF G1157E Mounting Style: SMD Number of LABs/CLBs: 25500 Number of Logic Elements/Cells: 326400 Total RAM Bits: 27648000 Categories: Integrated Circuits Supplier Device Package: 1157-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C Manufacturer Package: 1156-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: XC7VX330T Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 600 Supply Voltage (V): 0.97V ~ 1.03V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758681-XC7VX330T-3FF G1157E Mounting Style: SMD Number of LABs/CLBs: 25500 Number of Logic Elements/Cells: 326400 Total RAM Bits: 27648000 Categories: Integrated Circuits Supplier Device Package: 1157-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C Manufacturer Package: 1156-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: XC7VX330T Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 600 Supply Voltage (V): 0.97V ~ 1.03V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - XC7VX330T-3FFG1157E - 758681-XC7VX330T-3FFG1157E - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - XC7VX330T-3FFG1157E
758681-XC7VX330T-3FFG1157E
Electronic Wholesale - XC7VX330T-3FFG1157E 758681-XC7VX330T-3FFG1157E
Manufacturer: Xilinx Inc. Win Source Part Number: 758681-XC7VX330T-3FF G1157E Mounting Style: SMD Number of LABs/CLBs: 25500 Number of Logic Elements/Cells: 326400 Total RAM Bits: 27648000 Categories: Integrated Circuits Supplier Device Package: 1157-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C Manufacturer Package: 1156-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: XC7VX330T Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 600 Supply Voltage (V): 0.97V ~ 1.03V

Manufacturer: Xilinx Inc.
Win Source Part Number: 758681-XC7VX330T-3FFG1157E
Mounting Style: SMD
Number of LABs/CLBs: 25500
Number of Logic Elements/Cells: 326400
Total RAM Bits: 27648000
Categories: Integrated Circuits
Supplier Device Package: 1157-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 100°C
Manufacturer Package: 1156-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: XC7VX330T
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
The number of I/O: 600
Supply Voltage (V): 0.97V ~ 1.03V

Buy Now
FPGAs (Field Programmable Gate Array) - XC7VX330T-3FFG1157E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX330T-3FFG1157E-ND
FPGAs (Field Programmable Gate Array) XC7VX330T-3FFG1157E-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 27648000 326400 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 27648000 326400 1156-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-3FFG1157E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX330T-3FFG1157E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX330T-3FFG1157E
IC FPGA 600 I/O 1157FCBGA

IC FPGA 600 I/O 1157FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX330T-3FFG1157E
FPGA - Field Programmable Gate Array XC7VX330T-3FFG1157E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 758681-XC7VX330T-3FFG1157E XC7VX330T-3FFG1157E-ND XC7VX330T-3FFG1157E XC7VX330T-3FFG1157E
Product Name Electronic Wholesale - XC7VX330T-3FFG1157E FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Supply Voltage Other; 0.97V ~ 1.03V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC100-3 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
User I/Os 66 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details