Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7VX330T-2FFG1761C

Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7VX330T-2FFG1761C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX330T-2FFG1761C-ND
FPGAs (Field Programmable Gate Array) XC7VX330T-2FFG1761C-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-2FFG1761C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX330T-2FFG1761C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX330T-2FFG1761C
IC FPGA 700 I/O 1761FCBGA

IC FPGA 700 I/O 1761FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX330T-2FFG1761C
FPGA - Field Programmable Gate Array XC7VX330T-2FFG1761C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Virtex-7, 650 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx - 47AC6576 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex-7, 650 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx
47AC6576
Fpga, Virtex-7, 650 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx 47AC6576
FPGA, VIRTEX-7, 650 I/O, FCBGA-1761; No. of Logic Blocks:51000; No. of Macrocells:326400; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1761Pins; No. of Speed Grades:2; Total RAM Bits:27000Kbit; No. of I/O s:650I/O s; RoHS Compliant: Yes

FPGA, VIRTEX-7, 650 I/O, FCBGA-1761; No. of Logic Blocks:51000; No. of Macrocells:326400; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1761Pins; No. of Speed Grades:2; Total RAM Bits:27000Kbit; No. of I/O s:650I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7VX330T-2FFG1761C-ND XC7VX330T-2FFG1761C XC7VX330T-2FFG1761C 47AC6576
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Virtex-7, 650 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx
Package Type Other; 1760-BBGA, FCBGA Other; FCBGA
Pins 1760 1761
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQI208-2X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 148 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details