Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-2FFG1157I XC7VX330T-2FFG1157I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 846661-XC7VX330T-2FF G1157I Series: Virtex®-7 XT Features: series Field Programmable Gate Array (FPGA) IC 600 27648000 326400 Package: Tray Number of I/O: 600 Family Name: XC7VX330 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 846661-XC7VX330T-2FF G1157I Series: Virtex®-7 XT Features: series Field Programmable Gate Array (FPGA) IC 600 27648000 326400 Package: Tray Number of I/O: 600 Family Name: XC7VX330 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-2FFG1157I - 846661-XC7VX330T-2FFG1157I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-2FFG1157I
846661-XC7VX330T-2FFG1157I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-2FFG1157I 846661-XC7VX330T-2FFG1157I
Manufacturer: Xilinx Inc. Win Source Part Number: 846661-XC7VX330T-2FF G1157I Series: Virtex®-7 XT Features: series Field Programmable Gate Array (FPGA) IC 600 27648000 326400 Package: Tray Number of I/O: 600 Family Name: XC7VX330 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 846661-XC7VX330T-2FFG1157I
Series: Virtex®-7 XT
Features: series Field Programmable Gate Array (FPGA) IC 600 27648000 326400
Package: Tray
Number of I/O: 600
Family Name: XC7VX330
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX330T-2FFG1157I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX330T-2FFG1157I-ND
FPGAs (Field Programmable Gate Array) XC7VX330T-2FFG1157I-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 27648000 326400 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 27648000 326400 1156-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-2FFG1157I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX330T-2FFG1157I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX330T-2FFG1157I
IC FPGA 600 I/O 1157FCBGA

IC FPGA 600 I/O 1157FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 846661-XC7VX330T-2FFG1157I XC7VX330T-2FFG1157I-ND XC7VX330T-2FFG1157I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-2FFG1157I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1156-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details