Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1761I XC7VX330T-1FFG1761I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214399-XC7VX330T-1FF G1761I Mounting: SMD (SMT) Number of I/O: 700 Number of LABs/CLBs: 25500 Number of Logic Elements/Cells: 326400 Total RAM Bits: 27648000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1761-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214399-XC7VX330T-1FF G1761I Mounting: SMD (SMT) Number of I/O: 700 Number of LABs/CLBs: 25500 Number of Logic Elements/Cells: 326400 Total RAM Bits: 27648000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1761-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1761I - 214399-XC7VX330T-1FFG1761I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1761I
214399-XC7VX330T-1FFG1761I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1761I 214399-XC7VX330T-1FFG1761I
Manufacturer: Xilinx Inc. Win Source Part Number: 214399-XC7VX330T-1FF G1761I Mounting: SMD (SMT) Number of I/O: 700 Number of LABs/CLBs: 25500 Number of Logic Elements/Cells: 326400 Total RAM Bits: 27648000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1761-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214399-XC7VX330T-1FFG1761I
Mounting: SMD (SMT)
Number of I/O: 700
Number of LABs/CLBs: 25500
Number of Logic Elements/Cells: 326400
Total RAM Bits: 27648000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1761-FCBGA (42.5x42.5)
Supply Voltage - Operating: 0.97 V to 1.03 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1761I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX330T-1FFG1761I-ND
FPGAs (Field Programmable Gate Array) XC7VX330T-1FFG1761I-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX330T-1FFG1761I
FPGA - Field Programmable Gate Array XC7VX330T-1FFG1761I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1761I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX330T-1FFG1761I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX330T-1FFG1761I
IC FPGA 700 I/O 1761FCBGA

IC FPGA 700 I/O 1761FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214399-XC7VX330T-1FFG1761I XC7VX330T-1FFG1761I-ND XC7VX330T-1FFG1761I XC7VX330T-1FFG1761I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-1FFG1761I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 326400
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90220
User I/Os 538 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details