Xilinx, Inc. FPGA Programmable Logic Device XC7VX1140T-2FLG1928C

Description
IC FPGA 480 I/O 1928FCBGA / Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 480 69304320 1139200 1924-BBGA, FCBGA Product overview: XC7VX1140T-2FLG1928C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX1140T-2FLG1 928C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 480 I/O 1928FCBGA / Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 480 69304320 1139200 1924-BBGA, FCBGA Product overview: XC7VX1140T-2FLG1928C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX1140T-2FLG1 928C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC7VX1140T-2FLG1928C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7VX1140T-2FLG1928C
FPGA Programmable Logic Device 696-XC7VX1140T-2FLG1928C
IC FPGA 480 I/O 1928FCBGA / Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 480 69304320 1139200 1924-BBGA, FCBGA Product overview: XC7VX1140T-2FLG1928C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX1140T-2FLG1 928C can be used for catalog matching and distributor lookup.

IC FPGA 480 I/O 1928FCBGA / Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 480 69304320 1139200 1924-BBGA, FCBGA Product overview: XC7VX1140T-2FLG1928C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX1140T-2FLG1928C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318139-XC7VX1140T-2FLG1928C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318139-XC7VX1140T-2FLG1928C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318139-XC7VX1140T-2FLG1928C
Manufacturer: AMD Xilinx Win Source Part Number: 1318139-XC7VX1140T-2 FLG1928C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 480 Number of LABs/CLBs: 89000 Number of Logic Elements/Cells: 1139200 Total RAM Bits: 69304320 Voltage - Supply: 0.97V ~ 1.03V Supplier Device Package: 1928-FCBGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1924-BBGA, FCBGA ECCN: 3A001A7B Fake Threat In the Open Market: 83 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7VX1140 RoHS Status: RoHS non-compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318139-XC7VX1140T-2FLG1928C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 480
Number of LABs/CLBs: 89000
Number of Logic Elements/Cells: 1139200
Total RAM Bits: 69304320
Voltage - Supply: 0.97V ~ 1.03V
Supplier Device Package: 1928-FCBGA (45x45)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 1924-BBGA, FCBGA
ECCN: 3A001A7B
Fake Threat In the Open Market: 83
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7VX1140
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX1140T-2FLG1928C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7VX1140T-2FLG1928C
FPGAs (Field Programmable Gate Array) XC7VX1140T-2FLG1928C
IC FPGA 480 I/O 1928FCBGA

IC FPGA 480 I/O 1928FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7VX1140T-2FLG1928C 1318139-XC7VX1140T-2FLG1928C XC7VX1140T-2FLG1928C
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.14E6 1.14E6
Package Type Other; Tray Other; 1924-BBGA, FCBGA Other; 1924-BBGA, FCBGA
User I/Os 480 pins
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details