Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX1140T-1FL1928C XC7VX1140T-1FL1928C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020996-XC7VX1140T-1 FL1928C Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 8.3 MB Number of Logic Elements/Cells: 1.1392e+06 Propagation Delay: 120 ps Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XCKU095-2FFVC1517E; XCKU095-1FFVB2104C; XC7VX980T-1FFG1930IX C7VX1140T1FL1928C; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 480 Number of Logic Blocks (LABs): 89000 Speed Grade: 1 Number of Registers: 1.424e+06
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020996-XC7VX1140T-1 FL1928C Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 8.3 MB Number of Logic Elements/Cells: 1.1392e+06 Propagation Delay: 120 ps Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XCKU095-2FFVC1517E; XCKU095-1FFVB2104C; XC7VX980T-1FFG1930IX C7VX1140T1FL1928C; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 480 Number of Logic Blocks (LABs): 89000 Speed Grade: 1 Number of Registers: 1.424e+06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX1140T-1FL1928C - 1020996-XC7VX1140T-1FL1928C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX1140T-1FL1928C
1020996-XC7VX1140T-1FL1928C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX1140T-1FL1928C 1020996-XC7VX1140T-1FL1928C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020996-XC7VX1140T-1 FL1928C Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 8.3 MB Number of Logic Elements/Cells: 1.1392e+06 Propagation Delay: 120 ps Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XCKU095-2FFVC1517E; XCKU095-1FFVB2104C; XC7VX980T-1FFG1930IX C7VX1140T1FL1928C; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 480 Number of Logic Blocks (LABs): 89000 Speed Grade: 1 Number of Registers: 1.424e+06

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020996-XC7VX1140T-1FL1928C
Mounting: SMD (SMT)
Operating Supply Voltage: 1 V
RAM Size: 8.3 MB
Number of Logic Elements/Cells: 1.1392e+06
Propagation Delay: 120 ps
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XCKU095-2FFVC1517E; XCKU095-1FFVB2104C; XC7VX980T-1FFG1930IXC7VX1140T1FL1928C;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Number of I/Os: 480
Number of Logic Blocks (LABs): 89000
Speed Grade: 1
Number of Registers: 1.424e+06

Buy Now
1V FPGA Programmable Logic Device - 696-XC7VX1140T-1FL1928C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC7VX1140T-1FL1928C
1V FPGA Programmable Logic Device 696-XC7VX1140T-1FL1928C
FPGA Virtex-7 XT Family 1139200 Cells 28nm Technology 1V 1928-Pin FCBGA Product overview: XC7VX1140T-1FL1928C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX1140T-1FL19 28C can be used for catalog matching and distributor lookup.

FPGA Virtex-7 XT Family 1139200 Cells 28nm Technology 1V 1928-Pin FCBGA Product overview: XC7VX1140T-1FL1928C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX1140T-1FL1928C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1020996-XC7VX1140T-1FL1928C 696-XC7VX1140T-1FL1928C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX1140T-1FL1928C 1V FPGA Programmable Logic Device
Logic Cells / Logic Blocks 1.14E6 1.14E6
Registers 1.42E6 1.42E6
Package Type Other; FCBGA Other; FCBGA
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data