Xilinx, Inc. 1V FPGA Programmable Logic Device XC7V585T-L2FFG1761E

Description
FPGA Virtex®-7-2L Family 582720 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7V585T-L2FFG1761E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V585T-L2FFG17 61E can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Virtex®-7-2L Family 582720 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7V585T-L2FFG1761E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V585T-L2FFG17 61E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1V FPGA Programmable Logic Device - 696-XC7V585T-L2FFG1761E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC7V585T-L2FFG1761E
1V FPGA Programmable Logic Device 696-XC7V585T-L2FFG1761E
FPGA Virtex®-7-2L Family 582720 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7V585T-L2FFG1761E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V585T-L2FFG17 61E can be used for catalog matching and distributor lookup.

FPGA Virtex®-7-2L Family 582720 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7V585T-L2FFG1761E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V585T-L2FFG1761E can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V585T-L2FFG1761E - 1198314-XC7V585T-L2FFG1761E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V585T-L2FFG1761E
1198314-XC7V585T-L2FFG1761E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V585T-L2FFG1761E 1198314-XC7V585T-L2FFG1761E
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198314-XC7V585T-L2F FG1761E Operating Supply Voltage: 1 V RAM Size: 3.5 MB Number of Logic Elements/Cells: 582720 Number of Transceivers: 0 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 850 Number of Logic Blocks (LABs): 45525 Max Operating Temperature: 100 °C Speed Grade: L2 Number of Registers: 728400 Number of ADC Channels: 1

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198314-XC7V585T-L2FFG1761E
Operating Supply Voltage: 1 V
RAM Size: 3.5 MB
Number of Logic Elements/Cells: 582720
Number of Transceivers: 0
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 850
Number of Logic Blocks (LABs): 45525
Max Operating Temperature: 100 °C
Speed Grade: L2
Number of Registers: 728400
Number of ADC Channels: 1

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7V585T-L2FFG1761E 1198314-XC7V585T-L2FFG1761E
Product Name 1V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V585T-L2FFG1761E
Logic Cells / Logic Blocks 582720 582720
Registers 728400 728400
Package Type Other; FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details