Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V585T-2FFG1761I XC7V585T-2FFG1761I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 843864-XC7V585T-2FFG 1761I Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 843864-XC7V585T-2FFG 1761I Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V585T-2FFG1761I - 843864-XC7V585T-2FFG1761I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V585T-2FFG1761I
843864-XC7V585T-2FFG1761I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V585T-2FFG1761I 843864-XC7V585T-2FFG1761I
Manufacturer: Xilinx Inc. Win Source Part Number: 843864-XC7V585T-2FFG 1761I Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 843864-XC7V585T-2FFG1761I
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
FPGAs (Field Programmable Gate Array) - XC7V585T-2FFG1761I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7V585T-2FFG1761I-ND
FPGAs (Field Programmable Gate Array) XC7V585T-2FFG1761I-ND
Virtex®-7 T Field Programmable Gate Array (FPGA) IC 850 29306880 582720 1760-BBGA, FCBGA

Virtex®-7 T Field Programmable Gate Array (FPGA) IC 850 29306880 582720 1760-BBGA, FCBGA

Buy Now Datasheet
Fpga, Virtex-7, 750 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx - 47AC6612 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex-7, 750 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx
47AC6612
Fpga, Virtex-7, 750 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx 47AC6612
FPGA, VIRTEX-7, 750 I/O, FCBGA-1761; No. of Logic Blocks:91050; No. of Macrocells:582720; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1761Pins; No. of Speed Grades:2; Total RAM Bits:28620Kbit; No. of I/O s:750I/O s; RoHS Compliant: Yes

FPGA, VIRTEX-7, 750 I/O, FCBGA-1761; No. of Logic Blocks:91050; No. of Macrocells:582720; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1761Pins; No. of Speed Grades:2; Total RAM Bits:28620Kbit; No. of I/O s:750I/O s; RoHS Compliant: Yes

Supplier's Site
IC FPGA 850 I/O 1761FCBGA - 903-XC7V585T-2FFG1761I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 850 I/O 1761FCBGA
903-XC7V585T-2FFG1761I
IC FPGA 850 I/O 1761FCBGA 903-XC7V585T-2FFG1761I
IC FPGA 850 I/O 1761FCBGA

IC FPGA 850 I/O 1761FCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7V585T-2FFG1761I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7V585T-2FFG1761I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7V585T-2FFG1761I
IC FPGA 850 I/O 1761FCBGA

IC FPGA 850 I/O 1761FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 843864-XC7V585T-2FFG1761I XC7V585T-2FFG1761I-ND 47AC6612 903-XC7V585T-2FFG1761I XC7V585T-2FFG1761I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V585T-2FFG1761I FPGAs (Field Programmable Gate Array) Fpga, Virtex-7, 750 I/o, Fcbga-1761; No. Of Logic Blocks Amd Xilinx IC FPGA 850 I/O 1761FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA Other; FCBGA Other; 1760-BBGA, FCBGA
Pins 1760 1761
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 91050 582720
User I/Os 750 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC144-2 - Lingto Electronic Limited
Specs
System Gates 10000
Logic Cells / Logic Blocks 880
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details