Xilinx, Inc. 1V FPGA Programmable Logic Device XC7V585T-2FF1761C

Description
FPGA Virtex-7 T 582720 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7V585T-2FF1761C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V585T-2FF1761 C can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Virtex-7 T 582720 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7V585T-2FF1761C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V585T-2FF1761 C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1V FPGA Programmable Logic Device - 696-XC7V585T-2FF1761C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC7V585T-2FF1761C
1V FPGA Programmable Logic Device 696-XC7V585T-2FF1761C
FPGA Virtex-7 T 582720 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7V585T-2FF1761C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V585T-2FF1761 C can be used for catalog matching and distributor lookup.

FPGA Virtex-7 T 582720 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7V585T-2FF1761C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V585T-2FF1761C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V585T-2FF1761C - 1204818-XC7V585T-2FF1761C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V585T-2FF1761C
1204818-XC7V585T-2FF1761C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V585T-2FF1761C 1204818-XC7V585T-2FF1761C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204818-XC7V585T-2FF 1761C Operating Supply Voltage: 1 V RAM Size: 3.5 MB Number of Logic Elements/Cells: 582720 Propagation Delay: 100 ps Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC7V585T2FF1761C; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 850 Number of Logic Blocks (LABs): 45525 Max Operating Temperature: 85 °C Speed Grade: 2 Number of Registers: 728400

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204818-XC7V585T-2FF1761C
Operating Supply Voltage: 1 V
RAM Size: 3.5 MB
Number of Logic Elements/Cells: 582720
Propagation Delay: 100 ps
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC7V585T2FF1761C;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Number of I/Os: 850
Number of Logic Blocks (LABs): 45525
Max Operating Temperature: 85 °C
Speed Grade: 2
Number of Registers: 728400

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7V585T-2FF1761C 1204818-XC7V585T-2FF1761C
Product Name 1V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V585T-2FF1761C
Logic Cells / Logic Blocks 582720 582720
Registers 728400 728400
Package Type Other; FCBGA Other; FCBGA
User I/Os 850 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details