Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V2000T-L2FLG1925E XC7V2000T-L2FLG1925E

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009576-XC7V2000T-L2 FLG1925E Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 5.7 MB Number of Logic Elements/Cells: 1.95456e+06 Number of Transceivers: 0 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 1200 Number of Logic Blocks (LABs): 152700 Speed Grade: L2 Number of Registers: 2.4432e+06 Number of ADC Channels: 1
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009576-XC7V2000T-L2 FLG1925E Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 5.7 MB Number of Logic Elements/Cells: 1.95456e+06 Number of Transceivers: 0 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 1200 Number of Logic Blocks (LABs): 152700 Speed Grade: L2 Number of Registers: 2.4432e+06 Number of ADC Channels: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V2000T-L2FLG1925E - 1009576-XC7V2000T-L2FLG1925E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V2000T-L2FLG1925E
1009576-XC7V2000T-L2FLG1925E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V2000T-L2FLG1925E 1009576-XC7V2000T-L2FLG1925E
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009576-XC7V2000T-L2 FLG1925E Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 5.7 MB Number of Logic Elements/Cells: 1.95456e+06 Number of Transceivers: 0 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 1200 Number of Logic Blocks (LABs): 152700 Speed Grade: L2 Number of Registers: 2.4432e+06 Number of ADC Channels: 1

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009576-XC7V2000T-L2FLG1925E
Mounting: SMD (SMT)
Operating Supply Voltage: 1 V
RAM Size: 5.7 MB
Number of Logic Elements/Cells: 1.95456e+06
Number of Transceivers: 0
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Number of I/Os: 1200
Number of Logic Blocks (LABs): 152700
Speed Grade: L2
Number of Registers: 2.4432e+06
Number of ADC Channels: 1

Buy Now
1V FPGA Programmable Logic Device - 696-XC7V2000T-L2FLG1925E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC7V2000T-L2FLG1925E
1V FPGA Programmable Logic Device 696-XC7V2000T-L2FLG1925E
FPGA Virtex®-7-2L Family 1954560 Cells 28nm Technology 1V 1925-Pin FCBGA Product overview: XC7V2000T-L2FLG1925E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V2000T-L2FLG1 925E can be used for catalog matching and distributor lookup.

FPGA Virtex®-7-2L Family 1954560 Cells 28nm Technology 1V 1925-Pin FCBGA Product overview: XC7V2000T-L2FLG1925E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V2000T-L2FLG1925E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1009576-XC7V2000T-L2FLG1925E 696-XC7V2000T-L2FLG1925E
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V2000T-L2FLG1925E 1V FPGA Programmable Logic Device
Logic Cells / Logic Blocks 1.95E6 1.95E6
Registers 2.44E6 2.44E6
Package Type Other; FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details