Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7V2000T-1FLG1925C

Description
Virtex®-7 T Field Programmable Gate Array (FPGA) IC 1200 47628288 1954560 1924-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-7 T Field Programmable Gate Array (FPGA) IC 1200 47628288 1954560 1924-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7V2000T-1FLG1925C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7V2000T-1FLG1925C-ND
FPGAs (Field Programmable Gate Array) XC7V2000T-1FLG1925C-ND
Virtex®-7 T Field Programmable Gate Array (FPGA) IC 1200 47628288 1954560 1924-BBGA, FCBGA

Virtex®-7 T Field Programmable Gate Array (FPGA) IC 1200 47628288 1954560 1924-BBGA, FCBGA

Buy Now Datasheet
Fpga, Virtex-7, 1200 I/o, Fcbga-1925; No. Of Logic Blocks Amd Xilinx - 47AC6608 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex-7, 1200 I/o, Fcbga-1925; No. Of Logic Blocks Amd Xilinx
47AC6608
Fpga, Virtex-7, 1200 I/o, Fcbga-1925; No. Of Logic Blocks Amd Xilinx 47AC6608
FPGA, VIRTEX-7, 1200 I/O, FCBGA-1925; No. of Logic Blocks:305400; No. of Macrocells:1954560; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1925Pins; No. of Speed Grades:1; Total RAM Bits:46512Kbit; No. of I/O s:1200I/O s;RoHS Compliant: Yes

FPGA, VIRTEX-7, 1200 I/O, FCBGA-1925; No. of Logic Blocks:305400; No. of Macrocells:1954560; FPGA Family:Virtex-7; Logic Case Style:FCBGA; No. of Pins:1925Pins; No. of Speed Grades:1; Total RAM Bits:46512Kbit; No. of I/O s:1200I/O s;RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7V2000T-1FLG1925C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7V2000T-1FLG1925C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7V2000T-1FLG1925C
IC FPGA 1200 I/O 1925FCBGA

IC FPGA 1200 I/O 1925FCBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7V2000T-1FLG1925C-ND 47AC6608 XC7V2000T-1FLG1925C
Product Name FPGAs (Field Programmable Gate Array) Fpga, Virtex-7, 1200 I/o, Fcbga-1925; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1924-BBGA, FCBGA Other; FCBGA
Pins 1924 1925
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 305400
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - A1020A-PG84M - Lingto Electronic Limited
Specs
System Gates 2000
Logic Cells / Logic Blocks 2000
User I/Os 69 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details