Manufacturer: AMD Xilinx
Win Source Part Number: 1318084-XC7S75-2FGGA
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 400
Number of LABs/CLBs: 6000
Number of Logic Elements/Cells: 76800
Total RAM Bits: 4331520
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 676-FPBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 676-BGA
ECCN: 5A002A1
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Base Product Number: XC7S75
RoHS Status: ROHS3 Compliant
Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4331520 76800 676-BGA
IC FPGA 400 I/O 676FPBGA
FPGA - Field Programmable Gate Array XC7S75-2FGGA676C
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1318084-XC7S75-2FGGA676C | XC7S75-2FGGA676C-ND | XC7S75-2FGGA676C | XC7S75-2FGGA676C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 76800 |