Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7S75-2FGGA484I XC7S75-2FGGA484I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 846711-XC7S75-2FGGA4 84I Series: Spartan®-7 Features: series Field Programmable Gate Array (FPGA) IC 338 4331520 76800 Package: Tray Number of I/O: 338 Family Name: XC7S75 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 122-2161, XC7S75-2FGGA484I-ND
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 846711-XC7S75-2FGGA4 84I Series: Spartan®-7 Features: series Field Programmable Gate Array (FPGA) IC 338 4331520 76800 Package: Tray Number of I/O: 338 Family Name: XC7S75 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 122-2161, XC7S75-2FGGA484I-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7S75-2FGGA484I - 846711-XC7S75-2FGGA484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7S75-2FGGA484I
846711-XC7S75-2FGGA484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7S75-2FGGA484I 846711-XC7S75-2FGGA484I
Manufacturer: Xilinx Inc. Win Source Part Number: 846711-XC7S75-2FGGA4 84I Series: Spartan®-7 Features: series Field Programmable Gate Array (FPGA) IC 338 4331520 76800 Package: Tray Number of I/O: 338 Family Name: XC7S75 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 122-2161, XC7S75-2FGGA484I-ND

Manufacturer: Xilinx Inc.
Win Source Part Number: 846711-XC7S75-2FGGA484I
Series: Spartan®-7
Features: series Field Programmable Gate Array (FPGA) IC 338 4331520 76800
Package: Tray
Number of I/O: 338
Family Name: XC7S75
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 122-2161, XC7S75-2FGGA484I-ND

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-2161-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2161-ND
FPGAs (Field Programmable Gate Array) 122-2161-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4331520 76800 484-BGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4331520 76800 484-BGA

Buy Now Datasheet
Fpga, Spartan-7, 338 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx - 85AC2324 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-7, 338 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx
85AC2324
Fpga, Spartan-7, 338 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx 85AC2324
FPGA, SPARTAN-7, 338 I/O, FPBGA-484; No. of Logic Blocks:12000; No. of Macrocells:76800; FPGA Family:Spartan-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:3240Kbit; No. of I/O s:338I/O s; ClockRoHS Compliant: Yes

FPGA, SPARTAN-7, 338 I/O, FPBGA-484; No. of Logic Blocks:12000; No. of Macrocells:76800; FPGA Family:Spartan-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:3240Kbit; No. of I/O s:338I/O s; ClockRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S75-2FGGA484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S75-2FGGA484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S75-2FGGA484I
IC FPGA 338 I/O 484FBGA

IC FPGA 338 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S75-2FGGA484I
FPGA - Field Programmable Gate Array XC7S75-2FGGA484I
FPGA - Field Programmable Gate Array XC7S75-2FGGA484I

FPGA - Field Programmable Gate Array XC7S75-2FGGA484I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 846711-XC7S75-2FGGA484I 122-2161-ND 85AC2324 XC7S75-2FGGA484I XC7S75-2FGGA484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7S75-2FGGA484I FPGAs (Field Programmable Gate Array) Fpga, Spartan-7, 338 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-BGA Other; FPBGA
Pins 484 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 12000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SBC356-1 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 274 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details