Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S75-1FGGA676C

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323207-XC7S75-1FGGA 676C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 400 Number of LABs/CLBs: 6000 Number of Logic Elements/Cells: 76800 Total RAM Bits: 4331520 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 676-FPBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 676-BGA ECCN: 5A002A1 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: XC7S75 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323207-XC7S75-1FGGA 676C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 400 Number of LABs/CLBs: 6000 Number of Logic Elements/Cells: 76800 Total RAM Bits: 4331520 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 676-FPBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 676-BGA ECCN: 5A002A1 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: XC7S75 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323207-XC7S75-1FGGA676C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323207-XC7S75-1FGGA676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323207-XC7S75-1FGGA676C
Manufacturer: AMD Xilinx Win Source Part Number: 1323207-XC7S75-1FGGA 676C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 400 Number of LABs/CLBs: 6000 Number of Logic Elements/Cells: 76800 Total RAM Bits: 4331520 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 676-FPBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 676-BGA ECCN: 5A002A1 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: XC7S75 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323207-XC7S75-1FGGA676C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 400
Number of LABs/CLBs: 6000
Number of Logic Elements/Cells: 76800
Total RAM Bits: 4331520
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 676-FPBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 676-BGA
ECCN: 5A002A1
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Base Product Number: XC7S75
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7S75-1FGGA676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7S75-1FGGA676C-ND
FPGAs (Field Programmable Gate Array) XC7S75-1FGGA676C-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4331520 76800 676-BGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4331520 76800 676-BGA

Buy Now Datasheet
Fpga, Spartan-7, 400 I/o, Fpbga-676; No. Of Logic Blocks Amd Xilinx - 07AH4923 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-7, 400 I/o, Fpbga-676; No. Of Logic Blocks Amd Xilinx
07AH4923
Fpga, Spartan-7, 400 I/o, Fpbga-676; No. Of Logic Blocks Amd Xilinx 07AH4923
FPGA, SPARTAN-7, 400 I/O, FPBGA-676; No. of Logic Blocks:12000; No. of Macrocells:76800; FPGA Family:Spartan-7; Logic Case Style:FPBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:3240Kbit; No. of I/O s:400I/O s; ClockRoHS Compliant: Yes

FPGA, SPARTAN-7, 400 I/O, FPBGA-676; No. of Logic Blocks:12000; No. of Macrocells:76800; FPGA Family:Spartan-7; Logic Case Style:FPBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:3240Kbit; No. of I/O s:400I/O s; ClockRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S75-1FGGA676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S75-1FGGA676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S75-1FGGA676C
IC FPGA 400 I/O 676FPBGA

IC FPGA 400 I/O 676FPBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S75-1FGGA676C
FPGA - Field Programmable Gate Array XC7S75-1FGGA676C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323207-XC7S75-1FGGA676C XC7S75-1FGGA676C-ND 07AH4923 XC7S75-1FGGA676C XC7S75-1FGGA676C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Fpga, Spartan-7, 400 I/o, Fpbga-676; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 76800 12000
Package Type Other; 676-BGA Other; 676-BGA Other; FPBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95V ~ 1.05V Other
Unlock Full Specs
to access all available technical data