Manufacturer: Xilinx Inc.
Win Source Part Number: 853093-XC7S75-1FGGA4
Series: Spartan®-7
Features: series Field Programmable Gate Array (FPGA) IC 338 4331520 76800
Package: Tray
Number of I/O: 338
Family Name: XC7S75
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 122-2163, XC7S75-1FGGA484I-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4331520 76800 484-BGA
FPGA - Field Programmable Gate Array XC7S75-1FGGA484I
IC FPGA 338 I/O 484FBGA
FPGA, SPARTAN-7, 338 I/O, FPBGA-484; No. of Logic Blocks:12000; No. of Macrocells:76800; FPGA Family:Spartan-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:3240Kbit; No. of I/O s:338I/O s; ClockRoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 853093-XC7S75-1FGGA484I | 122-2163-ND | XC7S75-1FGGA484I | XC7S75-1FGGA484I | 85AC2322 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7S75-1FGGA484I | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Spartan-7, 338 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 484-BGA | Other; FPBGA | |||
| Pins | 484 | 484 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other |