Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S6-L1CSGA225I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318190-XC7S6-L1CSGA 225I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 100 Number of LABs/CLBs: 469 Number of Logic Elements/Cells: 6000 Total RAM Bits: 184320 Voltage - Supply: 0.92V ~ 0.98V Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 225-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-XC7S6-L1CSGA225I Base Product Number: XC7S6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318190-XC7S6-L1CSGA 225I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 100 Number of LABs/CLBs: 469 Number of Logic Elements/Cells: 6000 Total RAM Bits: 184320 Voltage - Supply: 0.92V ~ 0.98V Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 225-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-XC7S6-L1CSGA225I Base Product Number: XC7S6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318190-XC7S6-L1CSGA225I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318190-XC7S6-L1CSGA225I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318190-XC7S6-L1CSGA225I
Manufacturer: AMD Xilinx Win Source Part Number: 1318190-XC7S6-L1CSGA 225I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 100 Number of LABs/CLBs: 469 Number of Logic Elements/Cells: 6000 Total RAM Bits: 184320 Voltage - Supply: 0.92V ~ 0.98V Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 225-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-XC7S6-L1CSGA225I Base Product Number: XC7S6 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318190-XC7S6-L1CSGA225I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 100
Number of LABs/CLBs: 469
Number of Logic Elements/Cells: 6000
Total RAM Bits: 184320
Voltage - Supply: 0.92V ~ 0.98V
Supplier Device Package: 225-CSPBGA (13x13)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 225-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 122-XC7S6-L1CSGA225I
Base Product Number: XC7S6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-XC7S6-L1CSGA225I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-XC7S6-L1CSGA225I-ND
FPGAs (Field Programmable Gate Array) 122-XC7S6-L1CSGA225I-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 225-LFBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 225-LFBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S6-L1CSGA225I
FPGA - Field Programmable Gate Array XC7S6-L1CSGA225I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318190-XC7S6-L1CSGA225I 122-XC7S6-L1CSGA225I-ND XC7S6-L1CSGA225I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 6000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details