Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7S6-2FTGB196C

Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-LBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-LBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2246-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2246-ND
FPGAs (Field Programmable Gate Array) 122-2246-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-LBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-LBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323208-XC7S6-2FTGB196C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323208-XC7S6-2FTGB196C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323208-XC7S6-2FTGB196C
Manufacturer: AMD Xilinx Win Source Part Number: 1323208-XC7S6-2FTGB1 96C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 100 Number of Logic Elements/Cells: 6000 Total RAM Bits: 184320 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 196-CSBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 196-LBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-2246 Base Product Number: XC7S6 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323208-XC7S6-2FTGB196C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 100
Number of Logic Elements/Cells: 6000
Total RAM Bits: 184320
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 196-CSBGA (15x15)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 196-LBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 122-2246
Base Product Number: XC7S6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S6-2FTGB196C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S6-2FTGB196C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S6-2FTGB196C
IC FPGA 100 I/O 196CSBGA

IC FPGA 100 I/O 196CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S6-2FTGB196C
FPGA - Field Programmable Gate Array XC7S6-2FTGB196C
FPGA - Field Programmable Gate Array XC7S6-2FTGB196C

FPGA - Field Programmable Gate Array XC7S6-2FTGB196C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2246-ND 1323208-XC7S6-2FTGB196C XC7S6-2FTGB196C XC7S6-2FTGB196C
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 196-LBGA, CSPBGA Other; 196-LBGA, CSPBGA PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-2N - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details