Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 225-LFBGA, CSPBGA
FPGA, SPARTAN-7, 100 I/O, CSBGA-225; No. of Logic Blocks:938; No. of Macrocells:6000; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:225Pins; No. of Speed Grades:2; Total RAM Bits:180Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes
IC FPGA 100 I/O 225CSBGA
FPGA - Field Programmable Gate Array XC7S6-2CSGA225I
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-2245-ND | 07AH4921 | XC7S6-2CSGA225I | XC7S6-2CSGA225I |
| Product Name | FPGAs (Field Programmable Gate Array) | Fpga, Spartan-7, 100 I/o, Csbga-225; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 225-LFBGA, CSPBGA | Other; CSBGA | PBGA | |
| Pins | 225 | 225 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 938 |