Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-TFBGA, CSBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 903869-XC7S6-2CPGA19
Series: Spartan®-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-TFBGA, CSBGA
Package: 196-TFBGA, CSBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 100
Family Name: XC7S6
Categories: Integrated Circuits (ICs)
Case / Package: 196-CSPBGA (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
FPGA, SPARTAN-7, 100 I/O, CSBGA-196; No. of Logic Blocks:938; No. of Macrocells:6000; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:196Pins; No. of Speed Grades:2; Total RAM Bits:180Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes
IC FPGA 100 I/O 196CSBGA
FPGA - Field Programmable Gate Array XC7S6-2CPGA196C
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-2242-ND | 903869-XC7S6-2CPGA196C | 85AC2319 | XC7S6-2CPGA196C | XC7S6-2CPGA196C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7S6-2CPGA196C | Fpga, Spartan-7, 100 I/o, Csbga-196; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 196-TFBGA, CSBGA | Other; 196-CSPBGA (8x8) | Other; CSBGA | SBGA | |
| Pins | 196 | 196 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 938 |