Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-LBGA, CSPBGA
Manufacturer: AMD Xilinx
Win Source Part Number: 1323128-XC7S6-1FTGB1
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 100
Number of Logic Elements/Cells: 6000
Total RAM Bits: 184320
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 196-CSBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 196-LBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 122-2241
Base Product Number: XC7S6
RoHS Status: ROHS3 Compliant
FPGA - Field Programmable Gate Array XC7S6-1FTGB196I
IC FPGA 100 I/O 196CSBGA
FPGA, SPARTAN-7, 100 I/O, CSBGA-196; No. of Logic Blocks:938; No. of Macrocells:6000; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:196Pins; No. of Speed Grades:1; Total RAM Bits:180Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-2241-ND | 1323128-XC7S6-1FTGB196I | XC7S6-1FTGB196I | XC7S6-1FTGB196I | 85AC2318 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Spartan-7, 100 I/o, Csbga-196; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 196-LBGA, CSPBGA | Other; 196-LBGA, CSPBGA | PBGA | Other; CSBGA | |
| Pins | 196 | 196 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 6000 | 938 |