Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S6-1FTGB196C

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323175-XC7S6-1FTGB1 96C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 100 Number of Logic Elements/Cells: 6000 Total RAM Bits: 184320 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 196-CSBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 196-LBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-2240 Base Product Number: XC7S6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323175-XC7S6-1FTGB1 96C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 100 Number of Logic Elements/Cells: 6000 Total RAM Bits: 184320 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 196-CSBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 196-LBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-2240 Base Product Number: XC7S6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323175-XC7S6-1FTGB196C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323175-XC7S6-1FTGB196C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323175-XC7S6-1FTGB196C
Manufacturer: AMD Xilinx Win Source Part Number: 1323175-XC7S6-1FTGB1 96C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 100 Number of Logic Elements/Cells: 6000 Total RAM Bits: 184320 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 196-CSBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 196-LBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-2240 Base Product Number: XC7S6 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323175-XC7S6-1FTGB196C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 100
Number of Logic Elements/Cells: 6000
Total RAM Bits: 184320
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 196-CSBGA (15x15)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 196-LBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 122-2240
Base Product Number: XC7S6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-2240-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2240-ND
FPGAs (Field Programmable Gate Array) 122-2240-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-LBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-LBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S6-1FTGB196C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S6-1FTGB196C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S6-1FTGB196C
IC FPGA 100 I/O 196CSBGA

IC FPGA 100 I/O 196CSBGA

Supplier's Site
Fpga, Spartan-7, 100 I/o, Csbga-196; No. Of Logic Blocks Amd Xilinx - 85AC2317 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-7, 100 I/o, Csbga-196; No. Of Logic Blocks Amd Xilinx
85AC2317
Fpga, Spartan-7, 100 I/o, Csbga-196; No. Of Logic Blocks Amd Xilinx 85AC2317
FPGA, SPARTAN-7, 100 I/O, CSBGA-196; No. of Logic Blocks:938; No. of Macrocells:6000; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:196Pins; No. of Speed Grades:1; Total RAM Bits:180Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes

FPGA, SPARTAN-7, 100 I/O, CSBGA-196; No. of Logic Blocks:938; No. of Macrocells:6000; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:196Pins; No. of Speed Grades:1; Total RAM Bits:180Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S6-1FTGB196C
FPGA - Field Programmable Gate Array XC7S6-1FTGB196C
FPGA - Field Programmable Gate Array XC7S6-1FTGB196C

FPGA - Field Programmable Gate Array XC7S6-1FTGB196C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323175-XC7S6-1FTGB196C 122-2240-ND XC7S6-1FTGB196C 85AC2317 XC7S6-1FTGB196C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Spartan-7, 100 I/o, Csbga-196; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 6000 938
Package Type Other; 196-LBGA, CSPBGA Other; 196-LBGA, CSPBGA PBGA Other; CSBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95V ~ 1.05V Other
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details