Spartan®-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BBGA
IC FPGA 250 I/O 484FBGA
FPGA, SPARTAN-7, 250 I/O, FPBGA-484; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Spartan-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:2700Kbit; No. of I/O s:250I/O s; Clock RoHS Compliant: Yes
FPGA - Field Programmable Gate Array XC7S50-2FGGA484I
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-2046-ND | XC7S50-2FGGA484I | 07AH4918 | XC7S50-2FGGA484I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Spartan-7, 250 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array |
| Package Type | Other; 484-BBGA | Other; FPBGA | ||
| Pins | 484 | 484 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other |