Spartan®-7 Field Programmable Gate Array (FPGA) IC 210 2764800 52160 324-LFBGA, CSPBGA
FPGA, SPARTAN-7, 210 I/O, CSBGA-324; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:2; Total RAM Bits:2700Kbit; No. of I/O s:210I/O s; Clock RoHS Compliant: Yes
FPGA - Field Programmable Gate Array XC7S50-2CSGA324I
IC FPGA 210 I/O 324CSBGA
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-2044-ND | 67AC8671 | XC7S50-2CSGA324I | XC7S50-2CSGA324I |
| Product Name | FPGAs (Field Programmable Gate Array) | Fpga, Spartan-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 324-LFBGA, CSPBGA | Other; CSBGA | PBGA | |
| Pins | 324 | 324 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 8150 |