Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7S50-1FTGB196C

Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 2764800 52160 196-LBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 2764800 52160 196-LBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2069-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2069-ND
FPGAs (Field Programmable Gate Array) 122-2069-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 2764800 52160 196-LBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 2764800 52160 196-LBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S50-1FTGB196C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S50-1FTGB196C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S50-1FTGB196C
IC FPGA 100 I/O 196CSBGA

IC FPGA 100 I/O 196CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S50-1FTGB196C
FPGA - Field Programmable Gate Array XC7S50-1FTGB196C
FPGA - Field Programmable Gate Array XC7S50-1FTGB196C

FPGA - Field Programmable Gate Array XC7S50-1FTGB196C

Buy Now Datasheet
Fpga, Spartan-7, 100 I/o, Fcbga-196; No. Of Logic Blocks Amd Xilinx - 47AC2248 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-7, 100 I/o, Fcbga-196; No. Of Logic Blocks Amd Xilinx
47AC2248
Fpga, Spartan-7, 100 I/o, Fcbga-196; No. Of Logic Blocks Amd Xilinx 47AC2248
FPGA, SPARTAN-7, 100 I/O, FCBGA-196; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Spartan-7; Logic Case Style:FCBGA; No. of Pins:196Pins; No. of Speed Grades:-1; Total RAM Bits:2700Kbit; No. of I/O s:100I/O s; ClockRoHS Compliant: Yes

FPGA, SPARTAN-7, 100 I/O, FCBGA-196; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Spartan-7; Logic Case Style:FCBGA; No. of Pins:196Pins; No. of Speed Grades:-1; Total RAM Bits:2700Kbit; No. of I/O s:100I/O s; ClockRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2069-ND XC7S50-1FTGB196C XC7S50-1FTGB196C 47AC2248
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Spartan-7, 100 I/o, Fcbga-196; No. Of Logic Blocks Amd Xilinx
Package Type Other; 196-LBGA, CSPBGA PBGA Other; FCBGA
Pins 196 196
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details