Spartan®-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BGA
IC FPGA 250 I/O 484FBGA
FPGA - Field Programmable Gate Array XC7S50-1FGGA484I
FPGA, SPARTAN-7, 250 I/O, FPBGA-484; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Spartan-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:2700Kbit; No. of I/O s:250I/O s; Clock RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-2042-ND | XC7S50-1FGGA484I | XC7S50-1FGGA484I | 67AC8668 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Spartan-7, 250 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 484-BGA | Other; FPBGA | ||
| Pins | 484 | 484 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other |