Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7S50-1FGGA484C

Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BGA
Request a Quote Datasheet
Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2039-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2039-ND
FPGAs (Field Programmable Gate Array) 122-2039-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S50-1FGGA484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S50-1FGGA484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S50-1FGGA484C
IC FPGA 250 I/O 484FBGA

IC FPGA 250 I/O 484FBGA

Supplier's Site
Fpga, Spartan-7, 250 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx - 47AC2247 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-7, 250 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx
47AC2247
Fpga, Spartan-7, 250 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx 47AC2247
FPGA, SPARTAN-7, 250 I/O, FPBGA-484; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Spartan-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:-1; Total RAM Bits:2700Kbit; No. of I/O s:250I/O s; ClockRoHS Compliant: Yes

FPGA, SPARTAN-7, 250 I/O, FPBGA-484; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Spartan-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:-1; Total RAM Bits:2700Kbit; No. of I/O s:250I/O s; ClockRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S50-1FGGA484C
FPGA - Field Programmable Gate Array XC7S50-1FGGA484C
FPGA - Field Programmable Gate Array XC7S50-1FGGA484C

FPGA - Field Programmable Gate Array XC7S50-1FGGA484C

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2039-ND XC7S50-1FGGA484C 47AC2247 XC7S50-1FGGA484C
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Spartan-7, 250 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array
Package Type Other; 484-BGA Other; FPBGA
Pins 484 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data