Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7S50-1CSGA324C

Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 210 2764800 52160 324-LFBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 210 2764800 52160 324-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2040-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2040-ND
FPGAs (Field Programmable Gate Array) 122-2040-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 210 2764800 52160 324-LFBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 210 2764800 52160 324-LFBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S50-1CSGA324C
FPGA - Field Programmable Gate Array XC7S50-1CSGA324C
FPGA - Field Programmable Gate Array XC7S50-1CSGA324C

FPGA - Field Programmable Gate Array XC7S50-1CSGA324C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S50-1CSGA324C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S50-1CSGA324C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S50-1CSGA324C
IC FPGA 210 I/O 324CSGA

IC FPGA 210 I/O 324CSGA

Supplier's Site
Fpga, Spartan-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx - 47AC2245 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx
47AC2245
Fpga, Spartan-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx 47AC2245
FPGA, SPARTAN-7, 210 I/O, CSBGA-324; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:-1; Total RAM Bits:2700Kbit; No. of I/O's:210I/O's; ClockRoHS Compliant: Yes

FPGA, SPARTAN-7, 210 I/O, CSBGA-324; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:-1; Total RAM Bits:2700Kbit; No. of I/O's:210I/O's; ClockRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2040-ND XC7S50-1CSGA324C XC7S50-1CSGA324C 47AC2245
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Spartan-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx
Package Type Other; 324-LFBGA, CSPBGA PBGA Other; CSBGA
Pins 324 324
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details