Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 225-LFBGA, CSPBGA
Manufacturer: AMD Xilinx
Win Source Part Number: 1323264-XC7S25-L1CSG
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 150
Number of LABs/CLBs: 1825
Number of Logic Elements/Cells: 23360
Total RAM Bits: 1658880
Voltage - Supply: 0.92V ~ 0.98V
Supplier Device Package: 225-CSGA (13x13)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 225-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 122-2160,XC7S25-L1CS
Base Product Number: XC7S25
RoHS Status: ROHS3 Compliant
IC FPGA 150 I/O 225CSGA
FPGA - Field Programmable Gate Array XC7S25-L1CSGA225I
FPGA, SPARTAN-7, 150 I/O, CSBGA-225; No. of Logic Blocks:3650; No. of Macrocells:23360; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:225Pins; No. of Speed Grades:-; Total RAM Bits:1620Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-2160-ND | 1323264-XC7S25-L1CSGA225I | XC7S25-L1CSGA225I | XC7S25-L1CSGA225I | 85AC2309 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Spartan-7, 150 I/o, Csbga-225; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 225-LFBGA, CSPBGA | Other; 225-LFBGA, CSPBGA | PBGA | Other; CSBGA | |
| Pins | 225 | 225 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 23360 | 3650 |