Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S25-2CSGA324I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323417-XC7S25-2CSGA 324I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 150 Number of LABs/CLBs: 1825 Number of Logic Elements/Cells: 23360 Total RAM Bits: 1658880 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 324-CSGA (15x15) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-2115 Base Product Number: XC7S25 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323417-XC7S25-2CSGA 324I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 150 Number of LABs/CLBs: 1825 Number of Logic Elements/Cells: 23360 Total RAM Bits: 1658880 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 324-CSGA (15x15) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-2115 Base Product Number: XC7S25 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323417-XC7S25-2CSGA324I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323417-XC7S25-2CSGA324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323417-XC7S25-2CSGA324I
Manufacturer: AMD Xilinx Win Source Part Number: 1323417-XC7S25-2CSGA 324I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 150 Number of LABs/CLBs: 1825 Number of Logic Elements/Cells: 23360 Total RAM Bits: 1658880 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 324-CSGA (15x15) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-2115 Base Product Number: XC7S25 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323417-XC7S25-2CSGA324I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 150
Number of LABs/CLBs: 1825
Number of Logic Elements/Cells: 23360
Total RAM Bits: 1658880
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 324-CSGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 324-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 122-2115
Base Product Number: XC7S25
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-2115-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2115-ND
FPGAs (Field Programmable Gate Array) 122-2115-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 324-LFBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 324-LFBGA, CSPBGA

Buy Now Datasheet
Fpga, Spartan-7, 150 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx - 07AH4917 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-7, 150 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx
07AH4917
Fpga, Spartan-7, 150 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx 07AH4917
FPGA, SPARTAN-7, 150 I/O, CSBGA-324; No. of Logic Blocks:3650; No. of Macrocells:23360; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:2; Total RAM Bits:1620Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

FPGA, SPARTAN-7, 150 I/O, CSBGA-324; No. of Logic Blocks:3650; No. of Macrocells:23360; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:2; Total RAM Bits:1620Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S25-2CSGA324I
FPGA - Field Programmable Gate Array XC7S25-2CSGA324I
FPGA - Field Programmable Gate Array XC7S25-2CSGA324I

FPGA - Field Programmable Gate Array XC7S25-2CSGA324I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S25-2CSGA324I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S25-2CSGA324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S25-2CSGA324I
IC FPGA 150 I/O 324CSGA

IC FPGA 150 I/O 324CSGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323417-XC7S25-2CSGA324I 122-2115-ND 07AH4917 XC7S25-2CSGA324I XC7S25-2CSGA324I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Fpga, Spartan-7, 150 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 23360 3650
Package Type Other; 324-LFBGA, CSPBGA Other; 324-LFBGA, CSPBGA Other; CSBGA PBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 93 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details