Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 324-LFBGA, CSPBGA
Manufacturer: AMD Xilinx
Win Source Part Number: 1323110-XC7S25-1CSGA
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 150
Number of Logic Elements/Cells: 23360
Total RAM Bits: 1658880
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 324-CSGA (15x15)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 324-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 122-2235
Base Product Number: XC7S25
RoHS Status: ROHS3 Compliant
FPGA, SPARTAN-7, 150 I/O, CSBGA-324; No. of Logic Blocks:3650; No. of Macrocells:23360; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:1; Total RAM Bits:1620Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes
IC FPGA 150 I/O 324CSGA
FPGA - Field Programmable Gate Array XC7S25-1CSGA324Q
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-2235-ND | 1323110-XC7S25-1CSGA324Q | 85AC2310 | XC7S25-1CSGA324Q | XC7S25-1CSGA324Q |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Spartan-7, 150 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 324-LFBGA, CSPBGA | Other; 324-LFBGA, CSPBGA | Other; CSBGA | PBGA | |
| Pins | 324 | 324 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Logic Cells / Logic Blocks | 23360 | 3650 |