Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7S25-1CSGA225Q

Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 225-LFBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 225-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2234-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2234-ND
FPGAs (Field Programmable Gate Array) 122-2234-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 225-LFBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 225-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1316583-XC7S25-1CSGA225Q - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1316583-XC7S25-1CSGA225Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1316583-XC7S25-1CSGA225Q
Manufacturer: AMD Xilinx Win Source Part Number: 1316583-XC7S25-1CSGA 225Q Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 150 Number of Logic Elements/Cells: 23360 Total RAM Bits: 1658880 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 225-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-2234 Base Product Number: XC7S25 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1316583-XC7S25-1CSGA225Q
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 150
Number of Logic Elements/Cells: 23360
Total RAM Bits: 1658880
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 225-CSPBGA (13x13)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 225-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 122-2234
Base Product Number: XC7S25
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S25-1CSGA225Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S25-1CSGA225Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S25-1CSGA225Q
IC FPGA 150 I/O 225CSBGA

IC FPGA 150 I/O 225CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S25-1CSGA225Q
FPGA - Field Programmable Gate Array XC7S25-1CSGA225Q
FPGA - Field Programmable Gate Array XC7S25-1CSGA225Q

FPGA - Field Programmable Gate Array XC7S25-1CSGA225Q

Buy Now Datasheet
Fpga, Spartan-7, 150 I/o, Csbga-225; No. Of Logic Blocks Amd Xilinx - 07AH4914 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-7, 150 I/o, Csbga-225; No. Of Logic Blocks Amd Xilinx
07AH4914
Fpga, Spartan-7, 150 I/o, Csbga-225; No. Of Logic Blocks Amd Xilinx 07AH4914
FPGA, SPARTAN-7, 150 I/O, CSBGA-225; No. of Logic Blocks:3650; No. of Macrocells:23360; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:225Pins; No. of Speed Grades:1; Total RAM Bits:1620Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

FPGA, SPARTAN-7, 150 I/O, CSBGA-225; No. of Logic Blocks:3650; No. of Macrocells:23360; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:225Pins; No. of Speed Grades:1; Total RAM Bits:1620Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2234-ND 1316583-XC7S25-1CSGA225Q XC7S25-1CSGA225Q XC7S25-1CSGA225Q 07AH4914
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Spartan-7, 150 I/o, Csbga-225; No. Of Logic Blocks Amd Xilinx
Package Type Other; 225-LFBGA, CSPBGA Other; 225-LFBGA, CSPBGA PBGA Other; CSBGA
Pins 225 225
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Logic Cells / Logic Blocks 23360 3650
Unlock Full Specs
to access all available technical data