Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7S25-1CSGA225I

Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 225-LFBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 225-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2119-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2119-ND
FPGAs (Field Programmable Gate Array) 122-2119-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 225-LFBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 225-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S25-1CSGA225I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S25-1CSGA225I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S25-1CSGA225I
IC FPGA 150 I/O 225CSGA

IC FPGA 150 I/O 225CSGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S25-1CSGA225I
FPGA - Field Programmable Gate Array XC7S25-1CSGA225I
FPGA - Field Programmable Gate Array XC7S25-1CSGA225I

FPGA - Field Programmable Gate Array XC7S25-1CSGA225I

Buy Now Datasheet
Fpga, Spartan-7, 150 I/o, Csbga-225; No. Of Logic Blocks Amd Xilinx - 07AH4913 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-7, 150 I/o, Csbga-225; No. Of Logic Blocks Amd Xilinx
07AH4913
Fpga, Spartan-7, 150 I/o, Csbga-225; No. Of Logic Blocks Amd Xilinx 07AH4913
FPGA, SPARTAN-7, 150 I/O, CSBGA-225; No. of Logic Blocks:3650; No. of Macrocells:23360; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:225Pins; No. of Speed Grades:1; Total RAM Bits:1620Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

FPGA, SPARTAN-7, 150 I/O, CSBGA-225; No. of Logic Blocks:3650; No. of Macrocells:23360; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:225Pins; No. of Speed Grades:1; Total RAM Bits:1620Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2119-ND XC7S25-1CSGA225I XC7S25-1CSGA225I 07AH4913
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Spartan-7, 150 I/o, Csbga-225; No. Of Logic Blocks Amd Xilinx
Package Type Other; 225-LFBGA, CSPBGA PBGA Other; CSBGA
Pins 225 225
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details