Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7S15-L1FTGB196I

Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 196-LBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 196-LBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-XC7S15-L1FTGB196I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-XC7S15-L1FTGB196I-ND
FPGAs (Field Programmable Gate Array) 122-XC7S15-L1FTGB196I-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 196-LBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 196-LBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318200-XC7S15-L1FTGB196I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318200-XC7S15-L1FTGB196I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318200-XC7S15-L1FTGB196I
Manufacturer: AMD Xilinx Win Source Part Number: 1318200-XC7S15-L1FTG B196I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 100 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 12800 Total RAM Bits: 368640 Voltage - Supply: 0.92V ~ 0.98V Supplier Device Package: 196-CSBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 196-LBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-XC7S15-L1FTGB196 I Base Product Number: XC7S15 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318200-XC7S15-L1FTGB196I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 100
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 12800
Total RAM Bits: 368640
Voltage - Supply: 0.92V ~ 0.98V
Supplier Device Package: 196-CSBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 196-LBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 122-XC7S15-L1FTGB196I
Base Product Number: XC7S15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S15-L1FTGB196I
FPGA - Field Programmable Gate Array XC7S15-L1FTGB196I
FPGA - Field Programmable Gate Array XC7S15-L1FTGB196I

FPGA - Field Programmable Gate Array XC7S15-L1FTGB196I

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-XC7S15-L1FTGB196I-ND 1318200-XC7S15-L1FTGB196I XC7S15-L1FTGB196I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 196-LBGA, CSPBGA Other; 196-LBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-3 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details