Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S15-2FTGB196I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323112-XC7S15-2FTGB 196I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 100 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 12800 Total RAM Bits: 368640 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 196-CSBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 196-LBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-2233 Base Product Number: XC7S15 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323112-XC7S15-2FTGB 196I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 100 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 12800 Total RAM Bits: 368640 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 196-CSBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 196-LBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-2233 Base Product Number: XC7S15 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323112-XC7S15-2FTGB196I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323112-XC7S15-2FTGB196I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323112-XC7S15-2FTGB196I
Manufacturer: AMD Xilinx Win Source Part Number: 1323112-XC7S15-2FTGB 196I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 100 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 12800 Total RAM Bits: 368640 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 196-CSBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 196-LBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-2233 Base Product Number: XC7S15 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323112-XC7S15-2FTGB196I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 100
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 12800
Total RAM Bits: 368640
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 196-CSBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 196-LBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 122-2233
Base Product Number: XC7S15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-2233-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2233-ND
FPGAs (Field Programmable Gate Array) 122-2233-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 196-LBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 196-LBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S15-2FTGB196I
FPGA - Field Programmable Gate Array XC7S15-2FTGB196I
FPGA - Field Programmable Gate Array XC7S15-2FTGB196I

FPGA - Field Programmable Gate Array XC7S15-2FTGB196I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S15-2FTGB196I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S15-2FTGB196I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S15-2FTGB196I
IC FPGA 100 I/O 196CSBGA

IC FPGA 100 I/O 196CSBGA

Supplier's Site
Fpga, Spartan-7, 100 I/o, Csbga-196; No. Of Logic Blocks Amd Xilinx - 07AH4910 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-7, 100 I/o, Csbga-196; No. Of Logic Blocks Amd Xilinx
07AH4910
Fpga, Spartan-7, 100 I/o, Csbga-196; No. Of Logic Blocks Amd Xilinx 07AH4910
FPGA, SPARTAN-7, 100 I/O, CSBGA-196; No. of Logic Blocks:2000; No. of Macrocells:12800; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:196Pins; No. of Speed Grades:2; Total RAM Bits:360Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes

FPGA, SPARTAN-7, 100 I/O, CSBGA-196; No. of Logic Blocks:2000; No. of Macrocells:12800; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:196Pins; No. of Speed Grades:2; Total RAM Bits:360Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323112-XC7S15-2FTGB196I 122-2233-ND XC7S15-2FTGB196I XC7S15-2FTGB196I 07AH4910
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Spartan-7, 100 I/o, Csbga-196; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 12800 2000
Package Type Other; 196-LBGA, CSPBGA Other; 196-LBGA, CSPBGA PBGA Other; CSBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LQN84C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 67 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details