Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 196-TFBGA, CSBGA
Manufacturer: AMD Xilinx
Win Source Part Number: 1323256-XC7S15-2CPGA
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 100
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 12800
Total RAM Bits: 368640
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 196-CSPBGA (8x8)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 196-TFBGA, CSBGA
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 122-2228
Base Product Number: XC7S15
RoHS Status: ROHS3 Compliant
FPGA, SPARTAN-7, 100 I/O, CSBGA-196; No. of Logic Blocks:2000; No. of Macrocells:12800; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:196Pins; No. of Speed Grades:2; Total RAM Bits:360Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes
IC FPGA 100 I/O 196CSBGA
FPGA - Field Programmable Gate Array XC7S15-2CPGA196C
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-2228-ND | 1323256-XC7S15-2CPGA196C | 85AC2305 | XC7S15-2CPGA196C | XC7S15-2CPGA196C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Spartan-7, 100 I/o, Csbga-196; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 196-TFBGA, CSBGA | Other; 196-TFBGA, CSBGA | Other; CSBGA | SBGA | |
| Pins | 196 | 196 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 12800 | 2000 |