Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7S15-1CSGA225I

Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 225-LFBGA, CSPBGA
Request a Quote
Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 225-LFBGA, CSPBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spartan-7 FPGA, part number 07AH4907, features 100 I/O pins and is housed in a CSBGA-225 package. It is designed with 2000 logic blocks and 12800 macrocells, making it suitable for a variety of applications requiring moderate complexity. The device operates at a core voltage of 1.0V, with a lower power variant available at 0.95V for the -1L speed grade. The FPGA supports multiple temperature ranges, including commercial, industrial, and expanded, ensuring versatility in different environmental conditions. It also includes 360Kbits of total RAM, providing ample memory for data processing tasks. The Spartan-7 family is known for its balance of performance and power efficiency, making it a viable option for engineers looking to implement FPGA solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Spartan-7 FPGA, part number 07AH4907, features 100 I/O pins and is housed in a CSBGA-225 package. It is designed with 2000 logic blocks and 12800 macrocells, making it suitable for a variety of applications requiring moderate complexity. The device operates at a core voltage of 1.0V, with a lower power variant available at 0.95V for the -1L speed grade. The FPGA supports multiple temperature ranges, including commercial, industrial, and expanded, ensuring versatility in different environmental conditions. It also includes 360Kbits of total RAM, providing ample memory for data processing tasks. The Spartan-7 family is known for its balance of performance and power efficiency, making it a viable option for engineers looking to implement FPGA solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2225-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2225-ND
FPGAs (Field Programmable Gate Array) 122-2225-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 225-LFBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 225-LFBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7S15-1CSGA225I - 852000-XC7S15-1CSGA225I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7S15-1CSGA225I
852000-XC7S15-1CSGA225I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7S15-1CSGA225I 852000-XC7S15-1CSGA225I
Manufacturer: Xilinx Inc. Win Source Part Number: 852000-XC7S15-1CSGA2 25I Series: Spartan®-7 Features: series Field Programmable Gate Array (FPGA) IC 100 368640 12800 Package: Tray Number of I/O: 100 Family Name: XC7S15 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 852000-XC7S15-1CSGA225I
Series: Spartan®-7
Features: series Field Programmable Gate Array (FPGA) IC 100 368640 12800
Package: Tray
Number of I/O: 100
Family Name: XC7S15
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S15-1CSGA225I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S15-1CSGA225I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S15-1CSGA225I
IC FPGA 100 I/O 225CSBGA

IC FPGA 100 I/O 225CSBGA

Supplier's Site
Fpga, Spartan-7, 100 I/o, Csbga-225; No. Of Logic Blocks Amd Xilinx - 07AH4907 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-7, 100 I/o, Csbga-225; No. Of Logic Blocks Amd Xilinx
07AH4907
Fpga, Spartan-7, 100 I/o, Csbga-225; No. Of Logic Blocks Amd Xilinx 07AH4907
FPGA, SPARTAN-7, 100 I/O, CSBGA-225; No. of Logic Blocks:2000; No. of Macrocells:12800; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:225Pins; No. of Speed Grades:1; Total RAM Bits:360Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes

FPGA, SPARTAN-7, 100 I/O, CSBGA-225; No. of Logic Blocks:2000; No. of Macrocells:12800; FPGA Family:Spartan-7; Logic Case Style:CSBGA; No. of Pins:225Pins; No. of Speed Grades:1; Total RAM Bits:360Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S15-1CSGA225I
FPGA - Field Programmable Gate Array XC7S15-1CSGA225I
FPGA - Field Programmable Gate Array XC7S15-1CSGA225I

FPGA - Field Programmable Gate Array XC7S15-1CSGA225I

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2225-ND 852000-XC7S15-1CSGA225I XC7S15-1CSGA225I 07AH4907 XC7S15-1CSGA225I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7S15-1CSGA225I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Spartan-7, 100 I/o, Csbga-225; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array
Package Type Other; 225-LFBGA, CSPBGA PBGA Other; CSBGA
Pins 225 225
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data