Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S100-L1FGGA676I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323122-XC7S100-L1FG GA676I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 400 Number of LABs/CLBs: 8000 Number of Logic Elements/Cells: 102400 Total RAM Bits: 4423680 Voltage - Supply: 0.92V ~ 0.98V Supplier Device Package: 676-FPBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 676-BGA ECCN: 3A991D Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-2221 Base Product Number: XC7S100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323122-XC7S100-L1FG GA676I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 400 Number of LABs/CLBs: 8000 Number of Logic Elements/Cells: 102400 Total RAM Bits: 4423680 Voltage - Supply: 0.92V ~ 0.98V Supplier Device Package: 676-FPBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 676-BGA ECCN: 3A991D Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-2221 Base Product Number: XC7S100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323122-XC7S100-L1FGGA676I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323122-XC7S100-L1FGGA676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323122-XC7S100-L1FGGA676I
Manufacturer: AMD Xilinx Win Source Part Number: 1323122-XC7S100-L1FG GA676I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 400 Number of LABs/CLBs: 8000 Number of Logic Elements/Cells: 102400 Total RAM Bits: 4423680 Voltage - Supply: 0.92V ~ 0.98V Supplier Device Package: 676-FPBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 676-BGA ECCN: 3A991D Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-2221 Base Product Number: XC7S100 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323122-XC7S100-L1FGGA676I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 400
Number of LABs/CLBs: 8000
Number of Logic Elements/Cells: 102400
Total RAM Bits: 4423680
Voltage - Supply: 0.92V ~ 0.98V
Supplier Device Package: 676-FPBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 676-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 122-2221
Base Product Number: XC7S100
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-2221-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2221-ND
FPGAs (Field Programmable Gate Array) 122-2221-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4423680 102400 676-BGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4423680 102400 676-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S100-L1FGGA676I
FPGA - Field Programmable Gate Array XC7S100-L1FGGA676I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S100-L1FGGA676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S100-L1FGGA676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S100-L1FGGA676I
IC FPGA 400 I/O 676FPBGA

IC FPGA 400 I/O 676FPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323122-XC7S100-L1FGGA676I 122-2221-ND XC7S100-L1FGGA676I XC7S100-L1FGGA676I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 102400
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30DF780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 361 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details