Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7S100-2FGGA676I

Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4423680 102400 676-BGA
Request a Quote Datasheet
Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4423680 102400 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2162-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2162-ND
FPGAs (Field Programmable Gate Array) 122-2162-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4423680 102400 676-BGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4423680 102400 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S100-2FGGA676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S100-2FGGA676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S100-2FGGA676I
IC FPGA 400 I/O 676FPBGA

IC FPGA 400 I/O 676FPBGA

Supplier's Site
Fpga, Spartan-7, 400 I/o, Fpbga-676; No. Of Logic Blocks Amd Xilinx - 85AC2302 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-7, 400 I/o, Fpbga-676; No. Of Logic Blocks Amd Xilinx
85AC2302
Fpga, Spartan-7, 400 I/o, Fpbga-676; No. Of Logic Blocks Amd Xilinx 85AC2302
FPGA, SPARTAN-7, 400 I/O, FPBGA-676; No. of Logic Blocks:16000; No. of Macrocells:102400; FPGA Family:Spartan-7; Logic Case Style:FPBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:4320Kbit; No. of I/O s:400I/O s; RoHS Compliant: Yes

FPGA, SPARTAN-7, 400 I/O, FPBGA-676; No. of Logic Blocks:16000; No. of Macrocells:102400; FPGA Family:Spartan-7; Logic Case Style:FPBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:4320Kbit; No. of I/O s:400I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S100-2FGGA676I
FPGA - Field Programmable Gate Array XC7S100-2FGGA676I
FPGA - Field Programmable Gate Array XC7S100-2FGGA676I

FPGA - Field Programmable Gate Array XC7S100-2FGGA676I

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2162-ND XC7S100-2FGGA676I 85AC2302 XC7S100-2FGGA676I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Spartan-7, 400 I/o, Fpbga-676; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array
Package Type Other; 676-BGA Other; FPBGA
Pins 676 676
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30DF780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 361 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details