Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S100-2FGGA484C

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323385-XC7S100-2FGG A484C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 338 Number of LABs/CLBs: 8000 Number of Logic Elements/Cells: 102400 Total RAM Bits: 4423680 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 484-BGA ECCN: 5A002A1 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: XC7S100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323385-XC7S100-2FGG A484C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 338 Number of LABs/CLBs: 8000 Number of Logic Elements/Cells: 102400 Total RAM Bits: 4423680 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 484-BGA ECCN: 5A002A1 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: XC7S100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323385-XC7S100-2FGGA484C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323385-XC7S100-2FGGA484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323385-XC7S100-2FGGA484C
Manufacturer: AMD Xilinx Win Source Part Number: 1323385-XC7S100-2FGG A484C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 338 Number of LABs/CLBs: 8000 Number of Logic Elements/Cells: 102400 Total RAM Bits: 4423680 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 484-BGA ECCN: 5A002A1 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: XC7S100 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323385-XC7S100-2FGGA484C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 338
Number of LABs/CLBs: 8000
Number of Logic Elements/Cells: 102400
Total RAM Bits: 4423680
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 484-BGA
ECCN: 5A002A1
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Base Product Number: XC7S100
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7S100-2FGGA484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7S100-2FGGA484C-ND
FPGAs (Field Programmable Gate Array) XC7S100-2FGGA484C-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4423680 102400 484-BGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4423680 102400 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S100-2FGGA484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S100-2FGGA484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S100-2FGGA484C
IC FPGA 338 I/O 484FBGA

IC FPGA 338 I/O 484FBGA

Supplier's Site
Fpga, Spartan-7, 338 I/o, Fpbga-484; Svhc Amd Xilinx - 17AH9549 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-7, 338 I/o, Fpbga-484; Svhc Amd Xilinx
17AH9549
Fpga, Spartan-7, 338 I/o, Fpbga-484; Svhc Amd Xilinx 17AH9549
FPGA, SPARTAN-7, 338 I/O, FPBGA-484; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FPGA, SPARTAN-7, 338 I/O, FPBGA-484; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S100-2FGGA484C
FPGA - Field Programmable Gate Array XC7S100-2FGGA484C
FPGA - Field Programmable Gate Array XC7S100-2FGGA484C

FPGA - Field Programmable Gate Array XC7S100-2FGGA484C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323385-XC7S100-2FGGA484C XC7S100-2FGGA484C-ND XC7S100-2FGGA484C 17AH9549 XC7S100-2FGGA484C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Spartan-7, 338 I/o, Fpbga-484; Svhc Amd Xilinx FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 102400
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-1X - Lingto Electronic Limited
Specs
System Gates 119000
Logic Cells / Logic Blocks 1728
User I/Os 176 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details