Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7S100-1FGGA484Q

Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4423680 102400 484-BGA
Request a Quote Datasheet
Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4423680 102400 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-XC7S100-1FGGA484Q-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-XC7S100-1FGGA484Q-ND
FPGAs (Field Programmable Gate Array) 122-XC7S100-1FGGA484Q-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4423680 102400 484-BGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4423680 102400 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323384-XC7S100-1FGGA484Q - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323384-XC7S100-1FGGA484Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323384-XC7S100-1FGGA484Q
Manufacturer: AMD Xilinx Win Source Part Number: 1323384-XC7S100-1FGG A484Q Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 338 Number of LABs/CLBs: 8000 Number of Logic Elements/Cells: 102400 Total RAM Bits: 4423680 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 484-BGA ECCN: 3A991D Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 122-XC7S100-1FGGA484 Q Base Product Number: XC7S100 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323384-XC7S100-1FGGA484Q
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 338
Number of LABs/CLBs: 8000
Number of Logic Elements/Cells: 102400
Total RAM Bits: 4423680
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 484-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 122-XC7S100-1FGGA484Q
Base Product Number: XC7S100
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S100-1FGGA484Q
FPGA - Field Programmable Gate Array XC7S100-1FGGA484Q
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-XC7S100-1FGGA484Q-ND 1323384-XC7S100-1FGGA484Q XC7S100-1FGGA484Q
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-BGA Other; 484-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details