Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7S100-1FGGA484I

Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4423680 102400 484-BGA
Request a Quote Datasheet
Description
Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4423680 102400 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2159-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2159-ND
FPGAs (Field Programmable Gate Array) 122-2159-ND
Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4423680 102400 484-BGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4423680 102400 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S100-1FGGA484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S100-1FGGA484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S100-1FGGA484I
IC FPGA 338 I/O 484FBGA

IC FPGA 338 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7S100-1FGGA484I
FPGA - Field Programmable Gate Array XC7S100-1FGGA484I
FPGA - Field Programmable Gate Array XC7S100-1FGGA484I

FPGA - Field Programmable Gate Array XC7S100-1FGGA484I

Buy Now Datasheet
Fpga, Spartan-7, 338 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx - 85AC2301 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-7, 338 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx
85AC2301
Fpga, Spartan-7, 338 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx 85AC2301
FPGA, SPARTAN-7, 338 I/O, FPBGA-484; No. of Logic Blocks:16000; No. of Macrocells:102400; FPGA Family:Spartan-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:4320Kbit; No. of I/O s:338I/O s; RoHS Compliant: Yes

FPGA, SPARTAN-7, 338 I/O, FPBGA-484; No. of Logic Blocks:16000; No. of Macrocells:102400; FPGA Family:Spartan-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:4320Kbit; No. of I/O s:338I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2159-ND XC7S100-1FGGA484I XC7S100-1FGGA484I 85AC2301
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Spartan-7, 338 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx
Package Type Other; 484-BGA Other; FPBGA
Pins 484 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10AQI208-3 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
User I/Os 134 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details