Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7K70T-L2FBG484E

Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 4976640 65600 484-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 4976640 65600 484-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7K70T-L2FBG484E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K70T-L2FBG484E-ND
FPGAs (Field Programmable Gate Array) XC7K70T-L2FBG484E-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 4976640 65600 484-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 4976640 65600 484-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-L2FBG484E - 939653-XC7K70T-L2FBG484E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-L2FBG484E
939653-XC7K70T-L2FBG484E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-L2FBG484E 939653-XC7K70T-L2FBG484E
Manufacturer: Xilinx Inc. Win Source Part Number: 939653-XC7K70T-L2FBG 484E Series: Kintex®-7 Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 285 4976640 65600 484-BBGA, FCBGA Package: 484-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 285 Family Name: XC7K70 Categories: Integrated Circuits (ICs) Case / Package: 484-FCBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939653-XC7K70T-L2FBG484E
Series: Kintex®-7
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 285 4976640 65600 484-BBGA, FCBGA
Package: 484-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 285
Family Name: XC7K70
Categories: Integrated Circuits (ICs)
Case / Package: 484-FCBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Fpga, Kintex-7 , 185 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx - 47AC6563 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7 , 185 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
47AC6563
Fpga, Kintex-7 , 185 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx 47AC6563
FPGA, KINTEX-7 , 185 I/O, FCBGA-484; No. of Logic Blocks:10250; No. of Macrocells:65600; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:-; Total RAM Bits:4860Kbit; No. of I/O s:185I/O s; Clock RoHS Compliant: Yes

FPGA, KINTEX-7 , 185 I/O, FCBGA-484; No. of Logic Blocks:10250; No. of Macrocells:65600; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:-; Total RAM Bits:4860Kbit; No. of I/O s:185I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K70T-L2FBG484E
FPGA - Field Programmable Gate Array XC7K70T-L2FBG484E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-L2FBG484E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K70T-L2FBG484E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K70T-L2FBG484E
IC FPGA 285 I/O 484FCBGA

IC FPGA 285 I/O 484FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7K70T-L2FBG484E-ND 939653-XC7K70T-L2FBG484E 47AC6563 XC7K70T-L2FBG484E XC7K70T-L2FBG484E
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-L2FBG484E Fpga, Kintex-7 , 185 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA, FCBGA Other; 484-FCBGA (23x23) Other; FCBGA
Pins 484 484
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Logic Cells / Logic Blocks 10250
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details