Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG676I XC7K70T-2FBG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037160-XC7K70T-2FBG6 76I Mounting: SMD (SMT) Number of I/O: 300 Number of LABs/CLBs: 5125 Number of Logic Elements/Cells: 65600 Total RAM Bits: 4976640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 0.97 V to 1.03 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037160-XC7K70T-2FBG6 76I Mounting: SMD (SMT) Number of I/O: 300 Number of LABs/CLBs: 5125 Number of Logic Elements/Cells: 65600 Total RAM Bits: 4976640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 0.97 V to 1.03 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG676I - 037160-XC7K70T-2FBG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG676I
037160-XC7K70T-2FBG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG676I 037160-XC7K70T-2FBG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 037160-XC7K70T-2FBG6 76I Mounting: SMD (SMT) Number of I/O: 300 Number of LABs/CLBs: 5125 Number of Logic Elements/Cells: 65600 Total RAM Bits: 4976640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 0.97 V to 1.03 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037160-XC7K70T-2FBG676I
Mounting: SMD (SMT)
Number of I/O: 300
Number of LABs/CLBs: 5125
Number of Logic Elements/Cells: 65600
Total RAM Bits: 4976640
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 0.97 V to 1.03 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1815-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1815-ND
FPGAs (Field Programmable Gate Array) 122-1815-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 300 4976640 65600 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 300 4976640 65600 676-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K70T-2FBG676I
FPGA - Field Programmable Gate Array XC7K70T-2FBG676I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K70T-2FBG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K70T-2FBG676I
IC FPGA 300 I/O 676FCBGA

IC FPGA 300 I/O 676FCBGA

Supplier's Site
Fpga, Kintex-7 , 200 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx - 47AC6570 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7 , 200 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx
47AC6570
Fpga, Kintex-7 , 200 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx 47AC6570
FPGA, KINTEX-7 , 200 I/O, FCBGA-676; No. of Logic Blocks:10250; No. of Macrocells:65600; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:4860Kbit; No. of I/O s:200I/O s; Clock RoHS Compliant: Yes

FPGA, KINTEX-7 , 200 I/O, FCBGA-676; No. of Logic Blocks:10250; No. of Macrocells:65600; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:4860Kbit; No. of I/O s:200I/O s; Clock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037160-XC7K70T-2FBG676I 122-1815-ND XC7K70T-2FBG676I XC7K70T-2FBG676I 47AC6570
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG676I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex-7 , 200 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 65600 10250
Package Type Other; 676-FCBGA (27x27) Other; 676-BBGA, FCBGA Other; FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.97 V ~ 1.03 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2XV - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details