Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG676C XC7K70T-2FBG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 721187-XC7K70T-2FBG6 76C Series: Kintex-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 300 Number of LABs/CLBs: 5125 Number of Logic Elements/Cells: 65600 Total RAM Bits: 4976640 Family Name: XC7K70T Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M2S060-1FG676; M2S060TS-1FG676I; M2S060T-FG676I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 721187-XC7K70T-2FBG6 76C Series: Kintex-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 300 Number of LABs/CLBs: 5125 Number of Logic Elements/Cells: 65600 Total RAM Bits: 4976640 Family Name: XC7K70T Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M2S060-1FG676; M2S060TS-1FG676I; M2S060T-FG676I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG676C - 721187-XC7K70T-2FBG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG676C
721187-XC7K70T-2FBG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG676C 721187-XC7K70T-2FBG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 721187-XC7K70T-2FBG6 76C Series: Kintex-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 300 Number of LABs/CLBs: 5125 Number of Logic Elements/Cells: 65600 Total RAM Bits: 4976640 Family Name: XC7K70T Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M2S060-1FG676; M2S060TS-1FG676I; M2S060T-FG676I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 721187-XC7K70T-2FBG676C
Series: Kintex-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.97 V ~ 1.03 V
Number of I/O: 300
Number of LABs/CLBs: 5125
Number of Logic Elements/Cells: 65600
Total RAM Bits: 4976640
Family Name: XC7K70T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): M2S060-1FG676; M2S060TS-1FG676I; M2S060T-FG676I;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-2078-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2078-ND
FPGAs (Field Programmable Gate Array) 122-2078-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 300 4976640 65600 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 300 4976640 65600 676-BBGA, FCBGA

Buy Now Datasheet
Fpga, Kintex-7 , 200 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx - 47AC6569 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7 , 200 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx
47AC6569
Fpga, Kintex-7 , 200 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx 47AC6569
FPGA, KINTEX-7 , 200 I/O, FCBGA-676; No. of Logic Blocks:10250; No. of Macrocells:65600; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:4860Kbit; No. of I/O s:200I/O s; Clock RoHS Compliant: Yes

FPGA, KINTEX-7 , 200 I/O, FCBGA-676; No. of Logic Blocks:10250; No. of Macrocells:65600; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:4860Kbit; No. of I/O s:200I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K70T-2FBG676C
FPGA - Field Programmable Gate Array XC7K70T-2FBG676C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K70T-2FBG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K70T-2FBG676C
IC FPGA 300 I/O 676FCBGA

IC FPGA 300 I/O 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 721187-XC7K70T-2FBG676C 122-2078-ND 47AC6569 XC7K70T-2FBG676C XC7K70T-2FBG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG676C FPGAs (Field Programmable Gate Array) Fpga, Kintex-7 , 200 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 65600 10250
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.97 V ~ 1.03 V Other
Package Type Other; 676-BBGA, FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C9 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details