Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG484I XC7K70T-2FBG484I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 809485-XC7K70T-2FBG4 84I Packaging: Tray Mounting Style: SMD Number of I/O: 285 Number of LABs/CLBs: 5125 Number of Logic Elements/Cells: 65600 Total RAM Bits: 4976640 Supplier Device Package: 484-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.97V ~ 1.03V Part Number Series: XC7K70T
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 809485-XC7K70T-2FBG4 84I Packaging: Tray Mounting Style: SMD Number of I/O: 285 Number of LABs/CLBs: 5125 Number of Logic Elements/Cells: 65600 Total RAM Bits: 4976640 Supplier Device Package: 484-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.97V ~ 1.03V Part Number Series: XC7K70T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG484I - 809485-XC7K70T-2FBG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG484I
809485-XC7K70T-2FBG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG484I 809485-XC7K70T-2FBG484I
Manufacturer: Xilinx Inc. Win Source Part Number: 809485-XC7K70T-2FBG4 84I Packaging: Tray Mounting Style: SMD Number of I/O: 285 Number of LABs/CLBs: 5125 Number of Logic Elements/Cells: 65600 Total RAM Bits: 4976640 Supplier Device Package: 484-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.97V ~ 1.03V Part Number Series: XC7K70T

Manufacturer: Xilinx Inc.
Win Source Part Number: 809485-XC7K70T-2FBG484I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 285
Number of LABs/CLBs: 5125
Number of Logic Elements/Cells: 65600
Total RAM Bits: 4976640
Supplier Device Package: 484-FCBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 484-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 4 (72 Hours)
Supply Voltage (V): 0.97V ~ 1.03V
Part Number Series: XC7K70T

Buy Now
FPGAs (Field Programmable Gate Array) - 122-1820-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1820-ND
FPGAs (Field Programmable Gate Array) 122-1820-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 4976640 65600 484-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 285 4976640 65600 484-BBGA, FCBGA

Buy Now Datasheet
Fpga, Kintex-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx - 32AC9827 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
32AC9827
Fpga, Kintex-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx 32AC9827
FPGA, KINTEX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:10250; No. of Macrocells:65600; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:4860Kbit; No. of I/O s:285I/O s; MSL:- RoHS Compliant: Yes

FPGA, KINTEX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:10250; No. of Macrocells:65600; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:4860Kbit; No. of I/O s:285I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K70T-2FBG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K70T-2FBG484I
IC FPGA 285 I/O 484FCBGA

IC FPGA 285 I/O 484FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K70T-2FBG484I
FPGA - Field Programmable Gate Array XC7K70T-2FBG484I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 809485-XC7K70T-2FBG484I 122-1820-ND 32AC9827 XC7K70T-2FBG484I XC7K70T-2FBG484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K70T-2FBG484I FPGAs (Field Programmable Gate Array) Fpga, Kintex-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 65600 10250
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.97V ~ 1.03V Other
Package Type Other; 484-BBGA, FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data